EN
  • EN
  • DE

CSR0204FTDV4321

Part No CSR0204FTDV4321
Manufacturer Viking Tech
Catalog Through Hole Resistors
Description 0204 1% TCR50 1/4W 4.32K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0204
Lead Free Yes
Power Rating 250 mW
Resistance 4.32 kΩ
Win Source Part Number 1053509-CSR0204FTDV4321
Categories Through Hole Resistors
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR0204FTDV4321 CAD Model

Description

The CSR0204FTDV4321 is a precision thin film chip resistor manufactured by Viking Tech. It's designed for applications requiring high stability, low noise, and tight tolerance. These resistors are commonly used in circuits where precise resistance values are critical for accurate performance.

Applications:

  • Precision Instrumentation: Used in test and measurement equipment where accuracy and stability are paramount.
  • Medical Devices: Employed in medical instruments requiring precise signal conditioning and amplification.
  • Audio Equipment: Integrated into high-end audio amplifiers and preamplifiers for low noise and distortion.
  • Industrial Control Systems: Used in control circuits where precise resistance values are needed for accurate control.
  • Automotive Electronics: Implemented in automotive control units requiring stable and reliable resistance values.

Features:

  • Thin Film Technology: Provides excellent stability and low noise characteristics.
  • High Precision: Offers tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient: Minimizes resistance changes over a wide temperature range.
  • Small Size: Compact size allows for high-density circuit designs.
  • Lead-Free Construction: RoHS compliant for environmental protection.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).

Benefits:

  • Accurate Circuit Performance: Tight tolerance ensures precise resistance values for accurate circuit behavior.
  • Stable Operation: Thin film technology provides stable resistance values over time and temperature.
  • Low Noise: Minimizes unwanted noise in sensitive circuits.
  • High Reliability: Offers reliable performance in harsh environments.
  • Easy Assembly: SMD design simplifies automated assembly.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details:

The 'CSR0204' designates the resistor's size and power rating. 'FT' indicates a tolerance of 1% and a Temperature Coefficient of Resistance (TCR) of 50 ppm/°C. 'DV4321' represents the resistance value, where 4321 indicates 4320 ohms. These resistors are typically available in standard EIA sizes, such as 0204. The power rating is typically 0.25W. Proper soldering techniques are important to ensure reliable connections. The thin film construction provides a homogeneous resistance film with excellent adhesion to the substrate. Viking Tech provides datasheets with detailed electrical, mechanical, and environmental specifications for this resistor.

You May Also Be Interested in

KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess