EN
  • EN
  • DE

PFM4914BB6M48D0TA4

Part No PFM4914BB6M48D0TA4
Manufacturer Vicor Corporation
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 175V 48V 400W / AC DC Converters Output Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Vicor Corporation
Series *
Package Tray
Base Product Number PFM4914
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9530
California Prop 65 Warning Information
Win Source Part Number 1339754-PFM4914BB6M48D0TA4
Ultra Librarian 3D Model Ultra Librarian PFM4914BB6M48D0TA4 CAD Model

Description

The PFM4914BB6M48D0TA4 is a power factor correction (PFC) module manufactured by Vicor Corporation. Vicor is a leading provider of high-performance power modules and power systems. PFC modules are designed to improve the power factor of electronic devices, making them more energy-efficient and compliant with regulatory standards. They are commonly used in power supplies for various applications.

Applications

  • AC-DC power supplies
  • LED lighting systems
  • Industrial equipment
  • Medical devices
  • Telecommunications equipment

Features

  • Active power factor correction
  • High efficiency
  • Wide input voltage range
  • Compact size
  • Overvoltage and overcurrent protection

Benefits

  • Improved energy efficiency
  • Reduced harmonic distortion
  • Compliance with regulatory standards (e.g., EN61000-3-2)
  • Increased system reliability
  • Reduced input current

Additional Details

The PFM4914BB6M48D0TA4 module likely accepts a wide range of AC input voltages and provides a regulated DC output voltage. Specific details, such as the input voltage range, output voltage, output current, and power factor correction level, would be specified in the product datasheet. Vicor PFC modules are known for their high efficiency and compact size, making them suitable for space-constrained applications. They often incorporate advanced control algorithms to optimize performance and minimize losses. Heat sinking and proper thermal management are important for reliable operation.

Power factor correction is essential for reducing energy consumption and improving the overall efficiency of power systems. PFC modules help to minimize harmonic distortion, which can negatively impact the power grid and other electronic devices. By correcting the power factor, these modules ensure that the power supply draws current in phase with the voltage, resulting in more efficient energy utilization.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess