EN
  • EN
  • DE

VT6635

Part No VT6635
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400348-VT6635
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT6635 CAD Model

Description

The VIA VT6635 is a highly integrated single-chip WLAN (Wireless Local Area Network) USB 2.0 adapter that supports the IEEE 802.11 a/b/g/n standards. This chip provides a comprehensive solution for adding wireless connectivity to a wide range of devices, including laptops, desktops, and embedded systems. It is designed for ease of integration and offers reliable high-speed wireless performance.

Applications

  • Laptops and Notebooks
  • Desktop PCs
  • Netbooks
  • USB Wireless Adapters
  • Embedded Systems

Features

  • IEEE 802.11 a/b/g/n compliant: Supports a wide range of wireless standards for compatibility.
  • USB 2.0 interface: Provides a high-speed connection to the host device.
  • Integrated MAC/Baseband processor and RF transceiver: Reduces component count and simplifies design.
  • Supports WEP, WPA, and WPA2 security: Provides robust security for wireless connections.
  • Advanced power management: Minimizes power consumption for mobile applications.
  • Supports multiple BSSID: Allows connection to multiple wireless networks.
  • Software-based antenna diversity: Improves signal quality and range.

Benefits

  • High-speed wireless connectivity: Supports data rates up to 150Mbps with 802.11n.
  • Easy integration: USB interface simplifies the design process.
  • Robust security: Supports advanced encryption standards to protect wireless data.
  • Power efficiency: Extends battery life in mobile devices.
  • Wide compatibility: Supports a variety of operating systems, including Windows, Linux, and macOS.
  • Reliable performance: Advanced features ensure a stable and consistent wireless connection.

Additional Details

The VT6635 typically uses a USB 2.0 interface for connectivity to the host system. It supports a range of operating systems, including Windows, Linux, and macOS. The device is commonly packaged in a QFN or similar compact package. Specific operating temperature range and voltage requirements should be verified from the datasheet. It integrates sophisticated algorithms for signal processing and error correction, ensuring reliable wireless performance even in challenging environments. Its low power consumption makes it suitable for battery-powered devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess