EN
  • EN
  • DE

VT1616-G

Part No VT1616-G
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400076-VT1616-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1616-G CAD Model

Description

The VT1616-G is a high-fidelity audio codec designed by Via Technologies. It's a versatile chip suitable for a range of audio applications, particularly in embedded systems and motherboards.

Applications:

  • Desktop Motherboards: Integrated audio solution providing high-quality sound output.
  • Notebook PCs: Enabling rich audio experiences in portable computing devices.
  • Embedded Systems: Used in devices requiring robust audio processing capabilities, such as industrial control systems and digital signage.
  • Audio Interfaces: Incorporating into external sound cards and audio processing units.
  • Gaming PCs: Providing immersive audio for gaming experiences.

Features:

  • High-Definition Audio: Supports high-resolution audio playback and recording.
  • Multiple Audio Streams: Capable of handling multiple independent audio streams.
  • Integrated Amplifiers: Includes built-in headphone and speaker amplifiers.
  • S/PDIF Output: Provides a digital audio output for connecting to external audio devices.
  • Advanced Power Management: Offers efficient power consumption for extended battery life in portable devices.
  • Multi-channel Support: Supports up to 8-channel audio output for immersive surround sound.

Benefits:

  • Enhanced Audio Quality: Delivers clear and detailed audio reproduction.
  • Versatile Connectivity: Offers a wide range of audio input and output options.
  • Cost-Effective Solution: Provides a high-performance audio solution at a competitive price point.
  • Reduced System Complexity: Integrates multiple audio functions into a single chip.
  • Improved Power Efficiency: Minimizes power consumption for longer battery life.

The VT1616-G incorporates advanced audio processing algorithms to deliver exceptional audio fidelity. It supports various audio formats and sampling rates, making it suitable for a wide range of audio applications. Its integrated amplifiers provide sufficient power to drive headphones and speakers directly, simplifying the system design. The S/PDIF output allows for seamless connection to external digital audio devices, such as AV receivers and digital recorders. The advanced power management features ensure efficient power consumption, making it ideal for portable devices. This audio codec is a reliable and versatile solution for integrating high-quality audio into various electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess