EN
  • EN
  • DE

VIA-3521-138C-MS3-5135-D024

Part No VIA-3521-138C-MS3-5135-D024
Manufacturer VersaSense
Catalog Custom Parts (U - Z)
Description V-Series Valve, Pneumatic, Palm Button, Special Actuator Called Out in Suffix, Three-Way, 1/2" Body Size,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173779-VIA-3521-138C-MS3-5135-D024
Categories Custom Parts
Manufacturer VersaSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIA-3521-138C-MS3-5135-D024 CAD Model

Description

The VersaSense VIA-3521-138C-MS3-5135-D024 is a ruggedized, wireless sensor node designed for industrial IoT applications. This sensor node is part of the VersaSense MicroPnP product family, known for its modularity and ease of deployment in harsh environments. It is engineered to collect and transmit environmental and equipment data wirelessly, enabling real-time monitoring and predictive maintenance.

Applications:

  • Industrial IoT deployments in manufacturing plants.
  • Remote monitoring of equipment in oil and gas facilities.
  • Environmental monitoring in agricultural settings.
  • Smart city initiatives requiring sensor data collection.
  • Predictive maintenance programs for critical machinery.

Features:

  • Wireless Communication: Utilizes a robust wireless protocol (likely IEEE 802.15.4 or similar) for reliable data transmission.
  • Modular Design: Compatible with VersaSense's MicroPnP sensor modules, allowing for flexible configuration.
  • Ruggedized Enclosure: Designed to withstand harsh industrial environments, including extreme temperatures, humidity, and vibration.
  • Low Power Consumption: Optimized for long battery life, enabling extended operation in remote locations.
  • Over-the-Air (OTA) Updates: Supports remote firmware updates for easy maintenance and feature enhancements.
  • Data Logging: Local data storage capability for data redundancy and offline analysis.

Benefits:

  • Reduced Maintenance Costs: Enables predictive maintenance by monitoring equipment health and performance.
  • Improved Operational Efficiency: Provides real-time insights into environmental conditions and equipment status.
  • Enhanced Safety: Monitors critical parameters to prevent equipment failures and ensure worker safety.
  • Simplified Deployment: Modular design and wireless communication simplify installation and configuration.
  • Scalable Solution: Easily expandable to accommodate growing data collection needs.

Additional Details:

The VIA-3521-138C-MS3-5135-D024 sensor node typically includes a microcontroller, wireless transceiver, power management circuitry, and connectors for sensor modules. It's likely powered by batteries, with options for external power. The specific wireless frequency band used will depend on regional regulations. The enclosure is typically made of a durable material like polycarbonate or aluminum to withstand harsh environments. This sensor node integrates seamlessly with VersaSense's cloud platform for data visualization and analysis.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess