EN
  • EN
  • DE

UPTF0402-16W-P-3881CT

Part No UPTF0402-16W-P-3881CT
Manufacturer Venkel
Catalog Custom Parts (U - Z)
Description Ultra Precision Thin Film CR; 0402; 1/16W; ±5PPM; 3.88K; ±0.25%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141050-UPTF0402-16W-P-3881CT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPTF0402-16W-P-3881CT CAD Model

Description

The UPTF0402-16W-P-3881CT is a thin film precision chip resistor manufactured by Venkel. It is designed for applications requiring high accuracy, stability, and low noise. The resistor features a small 0402 package size (0.4mm x 0.2mm) and offers excellent performance in various electronic circuits.

Applications:

  • Precision Voltage Dividers: Used in circuits requiring accurate voltage division.
  • Current Sensing: Employed in current sensing applications where precision is critical.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for accurate signal amplification.
  • Medical Devices: Critical component in medical equipment where high reliability and accuracy are required.
  • High-Precision Measurement Circuits: Utilized in precision measurement and calibration circuits.

Features:

  • Thin Film Construction: Offers high accuracy and stability.
  • Small 0402 Package Size: Ultra-compact size for space-constrained applications.
  • Tight Tolerance: Provides precise resistance value.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature.
  • Low Noise: Generates minimal noise, suitable for sensitive circuits.
  • High Stability: Stable performance over time and under varying environmental conditions.

Benefits:

  • High Accuracy: Precise resistance value ensures accurate circuit performance.
  • Stable Performance: Minimal resistance changes over temperature and time.
  • Reduced Noise: Low noise characteristics improve signal quality.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Operation: Thin film construction ensures long-term reliability.

The UPTF0402-16W-P-3881CT provides a high-performance and reliable solution for applications requiring precision resistance. Its small size, tight tolerance, low TCR, and low noise characteristics make it an ideal choice for a variety of electronic circuits where accuracy and stability are paramount.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zarlink
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess