EN
  • EN
  • DE

CR0603-10W-4643FT

Part No CR0603-10W-4643FT
Manufacturer Venkel
Catalog Custom Parts (B - D)
Description Chip Resistor; 0603; 1/10W; 464K; ±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130965-CR0603-10W-4643FT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR0603-10W-4643FT CAD Model

Description

The CR0603-10W-4643FT is a thick film chip resistor manufactured by Venkel. This resistor is designed for surface mount applications and offers reliable performance in a compact size. It features a resistance value of 464.3 Ohms and a power rating of 10 Watts. The 0603 package size makes it suitable for high-density circuit board designs.

Applications

  • Power supplies
  • LED lighting circuits
  • Current sensing applications
  • Voltage dividers
  • High power amplifier circuits

Features

  • Thick film technology
  • 0603 package size
  • Resistance value: 464.3 Ohms
  • Power rating: 10 Watts
  • Surface mount design
  • High stability
  • RoHS compliant

Benefits

  • Provides accurate and stable resistance in high-power applications.
  • Space-saving design allows for high-density mounting.
  • Reduces board space requirements compared to larger resistors.
  • Ensures reliable performance in demanding environments.
  • Compliant with environmental regulations.

Technical Specifications

The CR0603-10W-4643FT resistor has a tolerance of ±1%. It operates within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor is constructed with a ceramic substrate and a thick film resistive element. It is terminated with nickel barrier and tin plating to ensure good solderability. The component's dimensions are 1.6 mm x 0.8 mm x 0.45 mm.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess