EN
  • EN
  • DE

C0603C0G101-220JNE

Part No C0603C0G101-220JNE
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 22PF 100V C0G/NP0 0603 / 22 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel (TR)
Capacitance 22 pF
Tolerance ±5%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.036" (0.91mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2679-C0603C0G101-220JNETR
Standard Package 4,000
Win Source Part Number 1135531-C0603C0G101-220JNE
Ultra Librarian 3D Model Ultra Librarian C0603C0G101-220JNE CAD Model

Description

The Venkel C0603C0G101-220JNE is a tape & reel (TR) packaged ceramic capacitor.

  • Win Source Part Number: 1135531-C0603C0G101-220JNE
  • Series: C
  • Capacitance: 22 pF
  • Tolerance: ±5%
  • Voltage - Rated: 100V
  • Temperature Coefficient: C0G, NP0
  • Thickness (Max): 0.036" (0.91mm)
  • Mounting Type: Surface Mount, MLCC
  • Package/Case: 0603 (1608 Metric)
  • Operating Temperature: -55°C to 125°C
  • Dimensions: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • ECCN: EAR99
  • HTSUS: 8532.24.0020
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess