EN
  • EN
  • DE

UZ1084L-1.8V

Part No UZ1084L-1.8V
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396922-UZ1084L-1.8V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1084L-1.8V CAD Model

Description

The UZ1084L-1.8V is a low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). The "1.8V" indicates a fixed output voltage of 1.8V. The inclusion of the "L" in the part number often denotes a low quiescent current version of the UZ1084 series.

Applications

  • Battery-Powered Devices: Due to its low quiescent current, it's ideal for applications where minimizing power consumption is critical.
  • Logic Power Supplies: Providing a stable 1.8V supply for digital logic circuits.
  • Post Regulators for Switching Supplies: Cleaning up the output of switching power supplies to provide a precise 1.8V.
  • Microcontroller Power Supplies: Supplying power to microcontrollers requiring a 1.8V rail.
  • Memory Power Supplies: Often used to power memory devices requiring 1.8V.
  • Embedded Systems: Used in various embedded systems requiring regulated 1.8V power.

Features

  • Fixed 1.8V Output Voltage: Provides a stable and precise 1.8V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current significantly extends battery life in portable devices.
  • Stable 1.8V Output: Ensures reliable operation of connected devices requiring a 1.8V supply.
  • High Efficiency: Low dropout voltage minimizes power loss, improving overall system efficiency.
  • Overcurrent and Thermal Protection: Enhances reliability and prevents damage to the regulator and connected devices.
  • Simplified Design: Fixed output voltage eliminates the need for external resistor networks.

Additional Details

The UZ1084L-1.8V requires an input voltage slightly higher than 1.8V to operate correctly (consult the datasheet for the minimum required input voltage). A ceramic capacitor (typically 10µF or higher) is usually required at the output for stability. Proper heat sinking may be needed, depending on the package type and output current. Always refer to the official datasheet for precise specifications regarding input voltage range, output current capability, thermal resistance, quiescent current, and recommended external components.

You May Also Be Interested in

Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess