EN
  • EN
  • DE

UTT4425L-S08-R

Part No UTT4425L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278729-UTT4425L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTT4425L-S08-R CAD Model

Description

The UTT4425L-S08-R is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for power management applications, particularly in load switching, power conversion, and motor control circuits. This MOSFET offers efficient switching characteristics and low on-resistance, making it suitable for various power-efficient designs.

Applications:

  • Load switching
  • Power management
  • DC-DC converters
  • Battery management systems
  • Motor control

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • Surface mount package (SOP-8)
  • Fast switching speed
  • RoHS compliant

Benefits:

  • Improves power efficiency in switching circuits
  • Reduces power dissipation
  • Simplifies gate drive requirements with low gate threshold voltage
  • Reduces board space requirements with small SOP-8 package
  • Enhances switching speed
  • Reliable performance

Additional Details:

The UTT4425L-S08-R features a low on-resistance (RDS(on)), which minimizes power losses during conduction. The low gate threshold voltage allows for easy driving with low voltage logic circuits. It is housed in a SOP-8 (Small Outline Package) for surface mounting, which enables compact designs. The device has a fast switching speed, making it suitable for high-frequency switching applications. The drain-source voltage (VDS) and gate-source voltage (VGS) ratings are important parameters to consider for specific application requirements. The operating temperature range is typically from -55°C to +150°C.

This P-channel MOSFET is commonly used in portable devices, power supplies, and various power management circuits. It can be used as a high-side switch in load switching applications. The low on-resistance and fast switching speed enhance the efficiency of DC-DC converters. Proper PCB layout is crucial for optimal performance; minimizing parasitic inductance and optimizing thermal management are important considerations. The UTT4425L-S08-R offers a cost-effective solution for efficient power management in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess