EN
  • EN
  • DE

UTC7N60L

Part No UTC7N60L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396848-UTC7N60L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC7N60L CAD Model

Description

The UTC7N60L is a N-channel enhancement mode power MOSFET utilizing advanced planar stripe, DMOS technology. This technology allows the UTC7N60L to achieve low on-state resistance and superior switching performance. It is well-suited for high efficiency switched mode power supplies, active power factor correction, electronic ballast, and other power applications.

Applications:

  • Switched Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits for efficient power conversion.
  • Active Power Factor Correction (APFC): Employed in APFC circuits to improve power factor and reduce harmonic distortion.
  • Electronic Ballasts: Drives lighting circuits in electronic ballasts, providing energy-efficient operation.
  • High-Frequency Welding Machines: Used in the inverter stage of welding machines to generate high-frequency AC power.
  • Uninterruptible Power Supplies (UPS): Provides power switching and regulation in UPS systems to ensure continuous power supply during outages.

Features:

  • N-Channel Enhancement Mode: Provides efficient switching and low drive power.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive loads.
  • Improved dv/dt Capability: Enhances stability and reduces the risk of false triggering.
  • Lead-Free Plating: Complies with environmental standards, reducing hazardous materials.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching minimize power losses, resulting in high energy efficiency.
  • Improved Reliability: Robust design and avalanche energy capability enhance reliability and longevity.
  • Simplified Thermal Management: Lower power losses reduce heat generation, simplifying thermal management requirements.
  • High Power Density: Enables compact and efficient power supply designs.
  • Environmentally Friendly: Lead-free plating contributes to a cleaner and more sustainable environment.

The UTC7N60L is used in applications where high efficiency and reliability are crucial. Detailed parameters can be found in the device datasheet, including drain-source voltage, gate-source voltage, drain current, and operating temperature. Proper thermal management, including heatsinking, is essential to ensure reliable operation, particularly at higher power levels. Always operate the device within the specified maximum ratings to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess