EN
  • EN
  • DE

LTC4089EDJC8

Part No LTC4089EDJC8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072485-LTC4089EDJC8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4089EDJC8 CAD Model

Description

The LTC4089EDJC8 from Linear Technology is a versatile power management integrated circuit (PMIC) designed to cater to the demanding needs of portable electronic devices. This advanced IC offers a comprehensive solution for battery charging, power path management, and efficient power conversion.

Key Features

  • Integrated Battery Charger: The LTC4089EDJC8 features a high-efficiency switch-mode battery charger with the capability to charge single-cell Li-Ion/Polymer batteries. It ensures safe and fast battery charging with programmable charge current up to 2A, making it ideal for applications requiring quick turnaround times.
  • PowerPath Control: This device integrates PowerPath control, which allows seamless transition between input power sources and battery power, ensuring a constant supply to the load even when the input power is interrupted or removed.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 5.5V, accommodating various power sources including USB ports and wall adapters.
  • High-Efficiency Operation: The LTC4089EDJC8 boasts a high efficiency of up to 96%, minimizing power loss and heat generation, which is crucial for battery-operated devices.
  • Thermal Regulation: To protect the IC and the battery from overheating, the LTC4089EDJC8 includes an internal thermal regulation mechanism that reduces charge current when the temperature exceeds a preset threshold.
  • Compact Package: The device is available in a compact, low-profile (0.75mm) 22-lead DFN package, making it suitable for space-constrained applications.

Applications

The LTC4089EDJC8 is an ideal choice for a wide range of portable applications, including smartphones, tablets, portable media players, and other handheld devices. Its ability to manage power efficiently and its integrated charging capability make it a go-to solution for designers looking to maximize battery life and performance in their products.

Conclusion

Overall, the LTC4089EDJC8 from Linear Technology stands out as a powerful and efficient PMIC that offers advanced features to enhance the performance and reliability of portable electronic devices. Its integration of multiple power management functions into a single IC simplifies design and saves valuable board space, making it a highly attractive option for modern portable applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess