Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396812-UTC78D08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D08 CAD Model

Description

The UTC78D08 is a three-terminal positive voltage regulator providing a fixed +8V output voltage. As part of the 78xx series, it is designed for applications requiring a stable 8V power supply. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it offers protection features and ease of use.

Applications

  • Microcontroller Power Supply: Providing a regulated 8V power source for microcontrollers and other digital circuits requiring this voltage.
  • Linear Voltage Regulation: Stepping down and regulating a higher voltage to a stable 8V.
  • Power Supplies for Sensors: Supplying power to sensors and transducers that operate at 8V.
  • Industrial Control Systems: Providing stable voltage for control circuits in industrial environments.
  • General Purpose Voltage Regulation: Suitable for various applications requiring a regulated 8V supply.

Features

  • Fixed 8V Output: Provides a stable and accurate 8V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions.
  • High Input Voltage Range: Operates with a relatively wide input voltage range.
  • Low Output Noise: Minimizes noise on the output voltage.

Benefits

  • Stable Power Supply: Ensures a reliable and stable 8V power supply for sensitive electronic components.
  • Overload Protection: Prevents damage to the regulator and connected circuitry from overloads.
  • Simplified Circuit Design: Requires few external components for operation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation needs.
  • Improved System Performance: Stable voltage output leads to improved performance and reliability of the connected devices.

Additional Details

The UTC78D08 typically requires an input voltage higher than 8V, generally between 10V and 25V. A heat sink might be required depending on the input voltage and output current. The datasheet provides detailed electrical characteristics, thermal specifications, and recommended application circuits. The ā€˜D’ in the part number might signify a different package or tolerance compared to standard 7808 series.

YouĀ MayĀ AlsoĀ BeĀ InterestedĀ in

IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for UA731531A
UTC
Need more? Email Us
ECAD model for UA2311L
STMicroelectronics
Need more? Email Us
ECAD model for U14AN50
NEC
Need more? Email Us
ECAD model for UA2-3SNJ
Toshiba Semiconductor and Storage
DIODE (CWITCHING TYPE POWER SUPPLY APPLICATION)
Need more? Email Us
ECAD model for U20FL2C48A
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T710-2
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73
Atmel
Need more? Email Us
ECAD model for U4223B-CFSG3
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05NU44(TE12L,Q)

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
705+ $0.1427 $100.6035
1,085+ $0.1383 $150.0555
1,495+ $0.1338 $200.0310
1,935+ $0.1293 $250.1955
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention