EN
  • EN
  • DE

UT3413G-AE2-R

Part No UT3413G-AE2-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278457-UT3413G-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3413G-AE2-R CAD Model

Description

The UT3413G-AE2-R is a power management IC manufactured by UTC (Unisonic Technologies Co., Ltd.). Although specific details are difficult to find without the datasheet, it is likely a DC-DC converter or regulator, designed to provide stable and efficient power to various electronic devices. The "-AE2-R" suffix likely refers to packaging and reel specifications.

Applications:

  • Portable Devices: Powers microcontrollers, sensors, and other components in battery-powered devices such as smartphones, tablets, and wearable devices.
  • Power Banks: Provides voltage regulation and power distribution in power bank circuits.
  • IoT Devices: Used in Internet of Things (IoT) devices for efficient power management of low-power sensors and communication modules.
  • Embedded Systems: Regulates voltage for various electronic components in embedded systems, ensuring stable operation.
  • Industrial Automation: Provides regulated power to sensors, actuators, and control circuits in industrial automation equipment.

Features:

  • High Efficiency: Minimizes power loss and maximizes battery life in portable applications.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile applications.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Over-Voltage Protection (OVP): Protects downstream components from damage caused by over-voltage conditions.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits, enhancing system reliability.

Benefits:

  • Extended Battery Life: Provides longer battery life in portable devices due to its high efficiency and low quiescent current.
  • Robust Protection: Protects against over-voltage and short-circuit conditions, enhancing system reliability.
  • Stable Voltage Regulation: Ensures stable voltage output, preventing performance degradation of downstream components.
  • Simplified Design: Simplifies power supply design with its integrated features and compact package.
  • Cost-Effective Solution: Offers a cost-effective power management solution for various applications.

Additional Details:

The specific voltage and current ratings, switching frequency, and other parameters of the UT3413G-AE2-R depend on the exact configuration. Refer to the UTC datasheet for detailed specifications, including input voltage range, output voltage range, maximum output current, switching frequency, and thermal resistance. Package type and pinout information are also available in the datasheet.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess