EN
  • EN
  • DE

UR5512L-SH2-R

Part No UR5512L-SH2-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description 2A DDR BUS TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396187-UR5512L-SH2-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR5512L-SH2-R CAD Model

Description

The UR5512L-SH2-R is a linear regulator IC manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated output voltage from a higher input voltage. Linear regulators such as this are used in various electronic systems to maintain a consistent power supply to sensitive components.

Applications

  • Consumer electronics: Powering microcontrollers, operational amplifiers and other components within devices like portable music players, gaming consoles and remote controls.
  • Battery-powered devices: Providing regulated power for handheld devices, wireless sensors, and other portable electronic products.
  • Industrial control systems: Regulating the power supply to sensors, actuators and other sensitive control circuits.
  • Power management circuits: Serving as post-regulators in power supplies to further reduce noise and improve voltage stability.

Features

  • Low dropout voltage: Maintains regulation even with a minimal difference between the input and output voltages.
  • Overcurrent protection: Protects the device from damage resulting from excessive current.
  • Thermal shutdown: Automatically shuts down the regulator at high temperatures to prevent damage from overheating.
  • Short-circuit protection: Prevents damage from shorted outputs, enhancing overall system reliability.
  • Fixed output voltage: Delivers a consistent and accurate output voltage without requiring external adjustments.

Benefits

  • Reliable power delivery: Ensures consistent and stable operation of connected electronic components.
  • Enhanced system protection: Safeguards the regulator and connected components from potential damage.
  • Simplified circuit design: Requires few external components, simplifying system integration and reducing overall costs.
  • Cost-effective voltage regulation: Offers a reliable and economical solution for voltage regulation needs.

Additional Details

The UR5512L-SH2-R typically comes in a SOT-89 or similar surface-mount package. Specific details such as the minimum and maximum input voltage, dropout voltage, quiescent current, and output voltage accuracy can be found in the datasheet. The suffix "-SH2-R" likely indicates specific packaging, handling or testing parameters. Consult the datasheet for detailed specifications on the electrical characteristics of the part and its proper implementation. Requires bypass capacitors on input and output for stable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess