EN
  • EN
  • DE

UR133A-3.3V-A

Part No UR133A-3.3V-A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396141-UR133A-3.3V-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133A-3.3V-A CAD Model

Description

The UR133A-3.3V-A is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 3.3V output voltage from a higher input voltage. This regulator is part of the UR133A series, which offers various fixed output voltages for different applications. The 'A' suffix likely denotes a specific characteristic such as tolerance, temperature grade, or packaging variant.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers and digital signal processors (DSPs).
  • Sensor Power Supply: Used to power sensors that require a precise 3.3V voltage.
  • Logic Circuits: Powers logic gates and other digital circuits operating at 3.3V.
  • Memory Devices: Supplies power to volatile and non-volatile memory chips.
  • Battery-Powered Devices: Regulates voltage in battery-powered devices.

Features:

  • Fixed 3.3V Output Voltage: Provides a precise and stable 3.3V output.
  • Low Dropout Voltage: Allows operation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating.
  • Short Circuit Protection: Safeguards the regulator and the load from short circuit conditions.
  • High Output Voltage Accuracy: Ensures accurate and reliable voltage regulation.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 3.3V power supply, crucial for digital circuits.
  • Protection Features: Enhances the reliability and longevity of the regulator and connected devices with built-in protections.
  • Easy to Use: Requires minimal external components for operation.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Compact Size: Suitable for use in small and space-constrained devices.

Additional Details:

The UR133A-3.3V-A typically comes in a small outline package (SOP) or similar surface-mount package. It requires small input and output capacitors for stable operation. The dropout voltage is typically low. Refer to the UTC datasheet for specific electrical characteristics, such as input voltage range, output current capability, and thermal resistance. The specific package type and operating temperature range should also be confirmed in the datasheet. The 'A' suffix may denote a specific grade or packaging characteristic, which would be detailed in the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess