EN
  • EN
  • DE

UF520L-TA3-T

Part No UF520L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 9.2A, 100V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276907-UF520L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF520L-TA3-T CAD Model

Description

The UF520L-TA3-T is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for various power switching applications, offering efficient and reliable performance.

Applications:

  • Switching Power Supplies: Used as a switching element in switching power supplies to regulate voltage levels.
  • Motor Control Circuits: Employed in motor control circuits for efficient motor driving.
  • DC-DC Converters: Used in DC-DC converters for voltage conversion and regulation.
  • Power Inverters: Applied in power inverters to convert DC power to AC power.
  • LED Lighting: Used in LED lighting applications for dimming and switching control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Energy Rated: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Typically available in a surface mount package for easy integration into PCB designs.

Benefits:

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power dissipation results in reduced heat generation.
  • Enhanced System Performance: Fast switching speed allows for efficient operation at high frequencies, enhancing system performance.
  • Increased Reliability: Avalanche energy rating provides robustness against voltage spikes, increasing reliability.
  • Simplified Circuit Design: Surface mount package simplifies integration into PCB designs.

Additional Details:

The UF520L-TA3-T, being an N-channel MOSFET, requires a positive voltage to be applied to its gate relative to its source to turn it on and allow current to flow between the drain and source. The 'L' designation typically signifies a logic-level gate drive, meaning it can be fully turned on with a lower gate voltage, making it compatible with microcontroller or logic-level circuits without the need for additional gate drive circuitry. The low on-resistance (RDS(on)) is a key parameter as it directly affects the efficiency of the MOSFET. Lower RDS(on) means less power is dissipated as heat when the MOSFET is conducting, leading to higher overall efficiency and reduced thermal management requirements.

The fast switching speed allows the MOSFET to be used in high-frequency switching applications, while the low gate charge reduces the energy required to switch the MOSFET on and off, further contributing to efficiency. The avalanche energy rating indicates the MOSFET's ability to withstand transient voltage spikes without damage, enhancing its robustness and reliability. The "-TA3-T" suffix likely denotes the specific package type and packaging method; TA3 likely corresponds to a TO-251 or TO-252 package, and -T indicates tape and reel packaging for automated assembly. Datasheet consultation is crucial to ascertain precise electrical characteristics (voltage and current ratings, RDS(on), gate charge) to ensure proper application and operation within safe limits.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
IXYS
Lowest to $7.8205
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess