EN
  • EN
  • DE

TS391AL

Part No TS391AL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 381302-TS391AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS391AL CAD Model

Description

The TS391AL is a low-power, single operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for a wide range of applications that require amplification and signal conditioning, such as instrumentation amplifiers, active filters, and voltage followers. Its low power consumption makes it suitable for battery-powered devices and other energy-sensitive applications.

Applications:

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Audio preamplifiers
  • Sensor signal conditioning

Features:

  • Low power consumption
  • Single supply operation
  • High open-loop gain
  • Low input bias current
  • Internal frequency compensation
  • Short-circuit protection

Benefits:

  • Extends battery life in portable devices
  • Simplifies circuit design
  • Provides accurate and reliable amplification
  • Minimizes signal distortion
  • Ensures stable operation
  • Protects the amplifier from damage

The TS391AL's key technical specifications include a supply voltage range, input offset voltage, input bias current, open-loop gain, and slew rate. The wide supply voltage range allows it to operate from a variety of power sources. The low input offset voltage ensures accurate amplification, even at low signal levels. The high open-loop gain provides excellent amplification performance. The internal frequency compensation ensures stable operation without the need for external components. The short-circuit protection protects the amplifier from damage in the event of an output short.

The TS391AL is available in various package options, including DIP and SOIC, allowing for flexible integration into different circuit designs. Its robust design and high performance make it a suitable choice for a wide range of applications.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess