EN
  • EN
  • DE

TIP127L-T60-K

Part No TIP127L-T60-K
Manufacturer UTC
Catalog Electronic Wholesale
Description PNP EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1267408-TIP127L-T60-K
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP127L-T60-K CAD Model

Description

The TIP127L-T60-K is a PNP Darlington transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in medium-power linear and switching applications. Darlington transistors provide high current gain, making them suitable for driving loads with relatively low input currents.

Applications

  • Motor control circuits
  • Solenoid drivers
  • Relay drivers
  • Amplifier circuits
  • Switching regulators

Features

  • High DC current gain: Provides significant amplification of input current.
  • Low saturation voltage: Minimizes power dissipation in the transistor.
  • High collector current: Capable of handling substantial current loads.
  • PNP polarity: Suitable for use in circuits where a PNP transistor is required.
  • TO-92 package: Compact package for easy mounting and integration.

Benefits

  • Efficient driving of loads: High current gain simplifies driving high-current loads.
  • Reduced power dissipation: Low saturation voltage minimizes heat generation.
  • Versatile application: Suitable for both linear and switching applications.
  • Simplified circuit design: High gain reduces the need for additional amplification stages.
  • Compact solution: Small package size allows for integration into space-constrained applications.

Additional Details

The TIP127L-T60-K operates as a PNP Darlington transistor, which consists of two bipolar junction transistors (BJTs) connected in a Darlington configuration. This configuration provides a very high current gain, allowing the transistor to drive loads with relatively small input currents. The TIP127L-T60-K features a low saturation voltage, which minimizes power dissipation in the transistor. This is important for applications where efficiency is critical. The transistor is capable of handling a substantial collector current, making it suitable for driving various loads, such as motors, solenoids, and relays.

The TIP127L-T60-K is commonly used in applications such as motor control circuits, solenoid drivers, relay drivers, and amplifier circuits. Its high current gain and low saturation voltage make it an efficient and reliable choice for these applications. The datasheet provides detailed information on its electrical characteristics, thermal performance, and application circuits. The TO-92 package allows for easy mounting and integration into circuit boards.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess