The PZTA44L is a high-voltage NPN transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for use in applications that require handling relatively high voltages and moderate currents, such as switching circuits and amplifier stages. This transistor offers a good balance of performance characteristics and is suitable for various electronic applications.
Applications:
- High-voltage switching circuits
- Linear amplifiers
- LED drivers
- DC-DC converters
- General purpose amplification
Features:
- High Collector-Emitter Voltage (VCEO = 400 V)
- Continuous Collector Current (IC = 0.2 A)
- Low Collector-Emitter Saturation Voltage
- High Transition Frequency (fT)
- Available in a small SOT-23 package
- RoHS compliant
Benefits:
- Suitable for high-voltage applications due to its high VCEO
- Efficient switching due to low saturation voltage
- Enables high-speed operation due to its high transition frequency
- Small footprint due to the SOT-23 package
- Environmentally friendly due to RoHS compliance
Additional Details:
The PZTA44L has a Collector-Base Voltage (VCBO) of 400 V and an Emitter-Base Voltage (VEBO) of 6 V. The maximum power dissipation (PD) is around 350mW. The operating and storage junction temperature range is typically from -55°C to +150°C. The SOT-23 package is widely used due to its small size and ease of mounting. The transistor exhibits a good hFE (DC current gain) over a range of collector currents, making it suitable for linear amplification. It is frequently used in applications where a high-voltage signal needs to be controlled by a low-voltage signal.