EN
  • EN
  • DE

MC34074G-S14-R

Part No MC34074G-S14-R
Manufacturer UTC
Catalog Misc Products
Description HIGH SLEW RATE, WIDE BANDWIDTH, SINGLE SUPPLY OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830413-MC34074G-S14-R
Ultra Librarian 3D Model Ultra Librarian MC34074G-S14-R CAD Model

Description

The MC34074G-S14-R is a quad operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for applications requiring low power consumption, high gain, and stable performance over a wide range of operating conditions.

Applications:

  • Audio amplifiers and preamplifiers
  • Active filters
  • Signal conditioning circuits
  • Voltage followers
  • Instrumentation amplifiers
  • Power supply control circuits

Features:

  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • High Open-Loop Gain: Provides excellent signal amplification.
  • Wide Supply Voltage Range: Operates from a single supply voltage or dual supply voltages.
  • Input Common-Mode Voltage Range Includes Ground: Allows for easy interfacing with ground-referenced signals.
  • Output Voltage Swing Rail-to-Rail: Maximizes signal dynamic range.
  • Short Circuit Protection: Prevents damage from output shorts.
  • Internally Compensated: Simplifies circuit design and reduces external components.

Benefits:

  • Increased Battery Life: Low power consumption extends operational time in portable devices.
  • Improved Signal Accuracy: High gain and low offset voltage ensure precise signal amplification.
  • Simplified Design: Internal compensation reduces the need for external components, saving board space and cost.
  • Versatile Application: Wide supply voltage range and rail-to-rail output swing make it suitable for diverse applications.
  • Robust Performance: Short circuit protection and stable operation over temperature ensure reliable performance.

Technical Specifications: The MC34074G-S14-R typically operates with a supply voltage range of ±3V to ±18V. Key parameters include a high open-loop gain, low input offset voltage, and low input bias current. It is available in a SO-14 package.

This quad op-amp is a reliable and cost-effective solution for a wide array of analog signal processing applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2405 $50.5050
510+ $0.1974 $100.6740
785+ $0.1912 $150.0920
1,085+ $0.1850 $200.7250
1,400+ $0.1789 $250.4600
1,875+ $0.1604 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess