EN
  • EN
  • DE

LP2950L-3.3-SO8-R

Part No LP2950L-3.3-SO8-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828079-LP2950L-3.3-SO8-R
Ultra Librarian 3D Model Ultra Librarian LP2950L-3.3-SO8-R CAD Model

Description

The LP2950L-3.3-SO8-R is a low-dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable 3.3V output voltage from a higher input voltage with minimal voltage drop, making it suitable for battery-powered and other low-power applications.

Applications

  • Battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Low-noise analog circuits
  • Portable electronic devices

Features

  • Output Voltage: 3.3V
  • Low Dropout Voltage (typically 50mV at 100mA)
  • Low Quiescent Current (typically 75μA)
  • Output Current: Up to 100mA
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Stable with low ESR ceramic capacitors
  • SO-8 package (Small Outline, 8 pins)

Benefits

  • Provides a stable and regulated 3.3V output voltage.
  • Extends battery life due to low dropout voltage and low quiescent current.
  • Protects the load from short-circuit conditions and over-temperature events.
  • Simplified circuit design due to stability with ceramic capacitors.
  • Small form factor for space-constrained applications.

The 'SO8' in the part number indicates the SO-8 (Small Outline 8-pin) package. The '-R' suffix typically denotes tape and reel packaging for automated assembly. Consult the UTC datasheet for the LP2950L-3.3-SO8-R for precise specifications, including the input voltage range, output voltage accuracy, dropout voltage at various load currents, quiescent current over temperature, short-circuit current limit, thermal resistance, and operating temperature range. The datasheet will also provide recommended external component values (e.g., input and output capacitors) for optimal performance and stability. The choice of output capacitor is critical for LDO stability; the datasheet specifies the recommended ESR range and capacitance value. A small ceramic capacitor is generally sufficient. It is also important to consider the power dissipation in the LDO, especially at higher input voltages and output currents. The datasheet will provide guidance on thermal management and may recommend using a heatsink if necessary.

Bypass capacitors placed close to the input and output pins are highly recommended for improved transient response and noise reduction.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess