The LM2940G-5.0 is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 5.0V output voltage with a low dropout voltage. This makes it suitable for applications where the input voltage is close to the desired output voltage, minimizing power dissipation and ensuring reliable operation.
Applications:
- Post Regulator for Switching Supplies
- Battery Chargers
- Microprocessor Power Supplies
- Instrumentation
- Industrial Power Supplies
Features:
- Output Current of 1A: Provides sufficient current for a variety of applications.
- Low Dropout Voltage: Operates with a small difference between input and output voltage.
- Short Circuit Protection: Protects the regulator from damage due to short circuits.
- Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
- Output Voltage Accuracy: Provides a precise and stable 5.0V output.
Benefits:
- Efficient Voltage Regulation: Minimizes power loss with its low dropout voltage.
- Reliable Operation: Built-in protection features ensure robust performance.
- Simple to Use: Requires minimal external components.
- Cost-Effective: Provides a reliable voltage regulation solution at a competitive price.
Additional Details:
The LM2940G-5.0 requires a minimal number of external components for operation. A typical application circuit includes input and output capacitors for stability. The dropout voltage is typically around 0.5V at a 1A load. The device is available in a TO-220 package, which allows for efficient heat dissipation. The operating temperature range is specified in the product datasheet from UTC. It is important to consult the datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and application circuit recommendations.