The 3N80L-TF1-T is a Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is an N-channel enhancement mode MOSFET, optimized for high voltage and high efficiency switching applications. Featuring low gate charge and robust design, it is suitable for a variety of power electronics applications.
Applications
- Switching Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Electronic Ballasts
- LED Lighting
- Adapter and Charger Circuits
Features
- N-Channel Enhancement Mode
- High Voltage: 800V
- Low On-Resistance (RDS(on))
- Low Gate Charge
- Avalanche Ruggedness
- Fast Switching Speed
Benefits
- High Efficiency
- Reduced Switching Losses
- Improved System Reliability
- Simplified Drive Circuitry
- Higher Power Density
- Excellent Thermal Performance
Additional Details
The 3N80L-TF1-T has a drain-source voltage (VDS) rating of 800V and a continuous drain current (ID) of 3A. It features a low on-resistance (RDS(on)) to minimize conduction losses. The low gate charge reduces switching losses and simplifies the gate drive requirements. The device is packaged in a TO-220F package (TF1). Its avalanche ruggedness ensures that it can withstand voltage transients and spikes. It is designed to operate over a wide temperature range, typically from -55°C to +150°C. The fast switching speed allows for higher frequency operation, further improving efficiency. It is engineered for reliable performance in demanding power applications, making it a suitable choice for various power electronic systems. It offers a balance of high voltage, low on-resistance, and fast switching speed, contributing to efficient and reliable power conversion.