EN
  • EN
  • DE

12P10L-TN3-T

Part No 12P10L-TN3-T
Manufacturer UTC
Catalog Hard To Find
Description 100V P-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121233-12P10L-TN3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12P10L-TN3-T CAD Model

Description

The 12P10L-TN3-T is a P-channel enhancement mode power MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It is designed for low voltage, high-speed switching applications, and is commonly used in DC-DC converters, power management systems, and load switching. The device features a low on-resistance (RDS(on)), allowing for efficient power conversion and reduced heat dissipation. Its fast switching speed makes it suitable for high-frequency applications, minimizing switching losses and improving overall system performance.

Applications

  • DC-DC converters
  • Power management systems
  • Load switches
  • Motor control circuits
  • Battery chargers
  • LED lighting drivers

Features

  • P-channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • Lead-free and RoHS compliant
  • Available in a TO-252 package

Benefits

  • Improves efficiency in power electronic circuits.
  • Reduces power losses and heat generation.
  • Enables high-frequency operation.
  • Simplifies gate drive circuitry.
  • Provides robustness and reliability under transient conditions.
  • Complies with environmental regulations.
  • Facilitates easy board assembly.

Additional Details

The 12P10L-TN3-T has a drain-source voltage (VDS) rating of -100V and a continuous drain current (ID) rating of -12A. The typical on-resistance (RDS(on)) is 0.25 Ohms at a gate-source voltage (VGS) of -10V. The MOSFET is packaged in a TO-252 surface mount package. The device's low gate charge reduces the drive requirements and simplifies the design of gate drive circuits. The avalanche rating ensures that the device can withstand transient voltage spikes without failure. The lead-free and RoHS compliant construction makes it environmentally friendly. UTC provides comprehensive datasheets and application notes to assist designers in implementing the 12P10L-TN3-T in their power electronic circuits. Proper thermal management is essential to ensure reliable operation. The MOSFET should be operated within its specified voltage and current ratings to prevent damage.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess