EN
  • EN
  • DE

WML-C29NBN

Part No WML-C29NBN
Manufacturer USI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer USI
Win Source Part Number 402846-WML-C29NBN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WML-C29NBN CAD Model

Description

The USI WML-C29NBN is a wireless communication module designed for a variety of applications requiring reliable and efficient connectivity. This module supports specific wireless communication protocols.

Applications:

  • Smart Home Devices: Integration into smart home hubs, appliances, and security systems.
  • Industrial IoT (IIoT): Use in sensor networks, asset tracking, and remote monitoring equipment.
  • Wearable Technology: Incorporation into wearable devices for data transmission and connectivity.
  • Healthcare Devices: Connectivity for remote patient monitoring systems and medical devices.
  • Automotive Applications: Integration into vehicle telematics systems and connected car solutions.

Features:

  • Compact Size: Designed for integration into space-constrained devices.
  • Low Power Consumption: Optimizes battery life for portable and IoT applications.
  • Robust Security: Employs advanced encryption protocols to protect data transmission.
  • Multiple Interface Options: Supports various interfaces for flexible integration with different host systems.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.

Benefits:

  • Enhanced Connectivity: Provides reliable and stable wireless communication.
  • Reduced Development Time: Simplifies integration with readily available drivers and software support.
  • Improved Product Performance: Optimizes power efficiency and data transmission rates.
  • Increased Security: Protects sensitive data with robust encryption.
  • Cost-Effective Solution: Offers a competitive price point for wireless connectivity.

Additional Details:

The WML-C29NBN module typically includes certifications for various regions, ensuring compliance with local regulations. It is designed to operate within a specific frequency range and supports various modulation schemes to optimize data transmission. Detailed specifications regarding power consumption, data rates, and interface options can be found in the product datasheet. The module's compact design allows for easy integration into a wide range of devices, making it suitable for both new designs and retrofitting existing products with wireless capabilities.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess