EN
  • EN
  • DE

QM2415G

Part No QM2415G
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834648-QM2415G
Ultra Librarian 3D Model Ultra Librarian QM2415G CAD Model

Description

The QM2415G is a power management integrated circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). It is designed to efficiently regulate and distribute power in various electronic devices, optimizing performance and extending battery life in portable applications. This PMIC integrates multiple functions to simplify system design and reduce the number of external components required.

Applications:

  • Smartphones: Core power management for CPU, memory, and peripherals.
  • Tablets: Efficient power regulation for extended use.
  • Portable Media Players: Provides stable power for audio and video processing.
  • Wearable Devices: Optimizes power consumption in smartwatches and fitness trackers.
  • GPS Navigation Systems: Enhances battery life in portable navigation devices.

Features:

  • Multiple Output Rails: Provides independent voltage regulation for various system components.
  • High-Efficiency DC-DC Conversion: Maximizes power conversion efficiency to reduce heat and extend battery life.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and short-circuit protection.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Space-saving design for use in small portable devices.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels based on system load to optimize power consumption.

Benefits:

  • Extended Battery Life: Highly efficient power conversion extends battery life in portable devices.
  • Improved System Reliability: Integrated protection features prevent damage from power fluctuations and faults.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • Enhanced Performance: Stable power delivery ensures optimal system performance.
  • Reduced System Cost: Integration of multiple functions reduces the overall system cost.

The QM2415G leverages advanced circuit design and packaging technology to deliver high performance and reliability. Its integrated protection features safeguard the system against potential damage from power-related issues, ensuring stable and dependable operation. The low quiescent current characteristic contributes to prolonged battery life, making it an excellent choice for power-sensitive applications. Its multiple output rails and dynamic voltage scaling capabilities offer flexibility in designing power solutions tailored to specific system requirements. The QM2415G is a versatile and efficient PMIC ideal for a variety of portable electronic devices.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess