EN
  • EN
  • DE

QM03N65U

Part No QM03N65U
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834620-QM03N65U
Ultra Librarian 3D Model Ultra Librarian QM03N65U CAD Model

Description

The QM03N65U is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by UPI (uPI Semiconductor Corp.). It's engineered for efficient power switching in various applications, boasting a drain-source voltage (Vds) rating of 650V. MOSFETs are crucial components in modern power electronics, enabling efficient control of electrical current.

Applications

  • Power Factor Correction (PFC) circuits
  • Flyback Converters
  • Forward Converters
  • Half-Bridge Converters

Features

  • High Breakdown Voltage: 650V Vds enables use in high-voltage applications.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Robust Avalanche Capability: Provides increased reliability and surge protection.

Benefits

  • Improved Efficiency: Low Rds(on) reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High breakdown voltage and avalanche capability enhance device robustness.
  • Optimized Thermal Performance: Efficient power switching reduces heat generation.
  • Simplified System Design: Reduces the need for external protection components.

Technical Details

The QM03N65U features a 650V drain-source voltage (Vds), making it suitable for applications involving high voltages. Its low on-resistance (Rds(on)) minimizes conduction losses, increasing overall efficiency and reducing heat generation. The device's fast switching speed reduces switching losses, further contributing to efficient operation, particularly in high-frequency circuits. The robust avalanche capability enhances reliability and provides surge protection, making the MOSFET less susceptible to damage from voltage spikes.

Typical applications for the QM03N65U include Power Factor Correction (PFC) circuits, which improve the power factor of electronic devices, reducing energy waste. It's also used in Flyback converters, a type of switching power supply commonly found in AC adapters and chargers. In Forward converters, it facilitates efficient power conversion. Additionally, it's suitable for Half-Bridge converters used in various power supply and inverter applications. The QM03N65U's combination of high voltage, low on-resistance, and fast switching speed makes it a versatile choice for power electronic designs requiring efficient and reliable power switching.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess