EN
  • EN
  • DE

HHXD350ARA470MF61G

Part No HHXD350ARA470MF61G
Manufacturer United Chemi-Con
Catalog OEM Souring
Description Aluminium Organic Polyme Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469558-HHXD350ARA470MF61G
Manufacturer United Chemi-Con
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Hybrid
Capacitance 47µF
Tolerance ±20%
Voltage - Rated 35V
ESR (Equivalent Series Resistance) 60 mOhm
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 130 mA @ 120 Hz
Ripple Current @ High Frequency 1.3 A @ 100 kHz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.240" (6.10mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian HHXD350ARA470MF61G CAD Model

Description

The HHXD350ARA470MF61G is an aluminum organic polymer capacitor also manufactured by United Chemi-Con, reflecting the company's innovation in capacitor technology. This capacitor is part of a new generation of capacitors that offer superior performance characteristics compared to traditional aluminum electrolytic capacitors, including lower equivalent series resistance (ESR), higher ripple current capabilities, and a longer lifespan. With a capacitance value of 470 microfarads (uF) and a rated voltage of 35V, this capacitor is designed for high-performance applications in power management, digital devices, and telecommunications equipment. Its organic polymer electrolyte significantly improves the electrical performance, allowing for a more compact design, improved heat dissipation, and enhanced reliability. The HHXD350ARA470MF61G is particularly valuable in applications where efficiency and space savings are critical, such as in portable and wearable technology, where its improved performance characteristics can significantly extend battery life and reduce system failures. United Chemi-Con’s commitment to advancements in capacitor technology is evident in the design and construction of the HHXD350ARA470MF61G, making it a key component in the future of electronic design.

You May Also Be Interested in

Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess