EN
  • EN
  • DE

EKZH250ELL222MK30S

Part No EKZH250ELL222MK30S
Manufacturer United Chemi-Con
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - Radial Leaded 25Volts 2200uF 0.2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chemi-Con
Capacitance 2200 uF
Voltage Rating DC 25 VDC
Diameter 12.5 mm
Length 30 mm
Lead Spacing 5 mm
Product Low Impedance Electrolytic Capacitors
Life 5000 Hour
Tolerance 20 %
Ripple Current 3.45 A
ESR 13 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Lead Style Straight
Termination Style Radial
Series KZH
Packaging Bulk
Type Miniature Aluminium Electrolytic Capacitor
Brand Chemi-Con
Leakage Current 3 uA
Dissipation Factor DF 0.14
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian EKZH250ELL222MK30S CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 1200PF 10V X5R 0201
Lowest to $0.0013
Murata Electronics North America
CAP CER 330PF 50V CH 0402
Need more? Email Us
Kemet
CAP CER 10UF 50V X5R 1210
Need more? Email Us
Kemet
1000UF 5VV
Need more? Email Us
Murata Electronics North America
CAP CER 10F 25V B 0805
Need more? Email Us
Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.2181
AVX Corporation
CAP CER 5.6PF 500V P90 1111
Need more? Email Us
Vishay
CONFORMAL COATED TANTALUM CAP
Lowest to $7.5750
Knowles
CAP ALUM 1000UF 20% 63V RADIAL
Lowest to $1.2272

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4472 $51.4280
275+ $0.3670 $100.9250
425+ $0.3555 $151.0875
585+ $0.3440 $201.2400
755+ $0.3326 $251.1130
1,010+ $0.2982 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess