EN
  • EN
  • DE

EKMG160ETD221MF11D

Part No EKMG160ETD221MF11D
Manufacturer United Chemi-Con
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182148-EKMG160ETD221MF11D
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EKMG160ETD221MF11D CAD Model

Description

The EKMG160ETD221MF11D is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for general-purpose applications requiring a specific capacitance and voltage rating. Aluminum electrolytic capacitors are commonly used for filtering, smoothing, and energy storage in electronic circuits.

Applications

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Audio Equipment: Employed in audio circuits for coupling, decoupling, and filtering.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, radios, and appliances.
  • Industrial Equipment: Used in industrial control systems, power conditioning equipment, and motor drives.
  • LED Lighting: Integrated into LED drivers for smoothing the current and ensuring stable operation.

Features

  • Aluminum Electrolytic Capacitor: Offers high capacitance values in a relatively small size.
  • Radial Lead Type: Features radial leads for through-hole mounting on PCBs (Printed Circuit Boards).
  • Polarized: Has a defined polarity and must be connected correctly in the circuit.
  • General Purpose: Suitable for a wide range of applications with moderate performance requirements.
  • Long Life: Designed for a specific lifespan under specified operating conditions.

Benefits

  • High Capacitance: Provides a large capacitance value for effective filtering and energy storage.
  • Compact Size: Allows for space-saving designs in electronic devices.
  • Cost-Effective: Offers a cost-effective solution for capacitance requirements in various applications.
  • Reliable Performance: Provides stable and dependable performance within specified operating conditions.
  • Easy to Mount: Easy to install on PCBs using through-hole mounting techniques.

Additional Details

The EKMG160ETD221MF11D capacitor has a capacitance of 220μF (microfarads) and a voltage rating of 160V (volts). The 'MF11D' likely refers to specific dimensions, packaging, or other manufacturing details. It is crucial to observe the polarity markings on the capacitor during installation to avoid damage or malfunction. Refer to the United Chemi-Con datasheet for detailed specifications, including operating temperature range, ESR (Equivalent Series Resistance), and ripple current ratings.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0686 $100.1560
2,260+ $0.0664 $150.0640
3,115+ $0.0643 $200.2945
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess