EN
  • EN
  • DE

E36D301CPN602AEM9N

Part No E36D301CPN602AEM9N
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 6000UF 300V SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 6000μF
Tolerance 0%, +30%
Voltage Rating 300V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Lead Spacing 1.250" (31.75mm)
Height - Seated (Max) 8.625" (219.08mm)
Mounting Chassis Mount
Dimension Radial, Can - Screw Terminals
Win Source Part Number 1000021-E36D301CPN602AEM9N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian E36D301CPN602AEM9N CAD Model

Description

The United Chemi-Con capacitor is a high-quality general-purpose capacitor that is perfect for power management, consumer electronics, communications, and networking applications.

  • Capacitance: 6000μF
  • Voltage Rating: 300V
  • Tolerance: 0%, +30%
  • Lifetime: 2000 Hrs @ 85°C
  • Polarization: Polarized
  • Terminal Dimension: Radial, Can-Screw Terminal
  • Mounting Type: Chassis Mount
  • Height: 8.625" (219.08mm)
  • Supply and Demand: Balanced

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess