EN
  • EN
  • DE

E36D100LPN104UDA5U

Part No E36D100LPN104UDA5U
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 100000UF 10V SCREW / 100000 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series U36D
Package Bulk
Capacitance 100000 µF
Tolerance -10%, +75%
Voltage - Rated 10 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Lead Spacing 1.125" (28.58mm)
Dimension 2.500" Dia (63.50mm)
Height - Seated (Max) 4.125" (104.78mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0085
Other Names 565-E36D100LPN104UDA5U
Standard Package 20
Win Source Part Number 990747-E36D100LPN104UDA5U
Ultra Librarian 3D Model Ultra Librarian E36D100LPN104UDA5U CAD Model

Description

The U36D series capacitor from United Chemi-Con is a radial, can-style capacitor with screw terminals.

  • Capacitance: 100000μF
  • Voltage Rating: 10V
  • Tolerance: -10% to +75%
  • Lead Spacing: 1.125 inches
  • Polarized: Yes
  • Lifespan: 2000 hours @ 85°C
  • Application: General-purpose
  • Diameter: 2.500 inches
  • Height: 4.125 inches when seated

You May Also Be Interested in

Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess