EN
  • EN
  • DE

APSG160ELL102MJB5S

Part No APSG160ELL102MJB5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 1000UF 20% 16V T/H / 1000 µF 16 V Aluminum - Polymer Capacitors Radial, Can 12mOhm 20000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum - Polymer Capacitors
Mfr United Chemi-Con
Series NPCAP™-PSG
Package Bulk
Product Status Active
Type Polymer
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 12mOhm
Lifetime @ Temp. 20000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Ratings -
Applications General Purpose
Ripple Current @ High Frequency 5.4 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.453" (11.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1359518-APSG160ELL102MJB5S
Ultra Librarian 3D Model Ultra Librarian APSG160ELL102MJB5S CAD Model

Description

The United Chemi-Con 1359518-APSG160ELL102MJB5S is a polymer capacitor from the NPCAP™-PSG series. It has a capacitance of 1000 μF and a voltage rating of 16 V.

  • Capacitance: 1000 μF
  • Voltage Rating: 16 V
  • ESR: 12mOhm
  • Application: General-purpose
  • Ripple Current: 5.4 A @ 100 kHz
  • Mounting Type: Through-hole
  • Package: Radial, can
  • Diameter: 0.394 inches (10.00mm)
  • Height: 0.453 inches (11.50mm)
  • Lifetime: 20000 hours @ a temperature of 105°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 47UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 330UF 20% 4V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 220UF 20% 6.3V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 270UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 10UF 20% 25V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4328 $51.9360
285+ $0.3551 $101.2035
440+ $0.3440 $151.3600
605+ $0.3329 $201.4045
780+ $0.3218 $251.0040
1,040+ $0.2886 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,235 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess