EN
  • EN
  • DE

UM5075

Part No UM5075
Manufacturer Union Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Union Semiconductor
Win Source Part Number 387684-UM5075
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UM5075 CAD Model

Description

The UM5075 is a transient voltage suppressor (TVS) diode from Union Semiconductor, designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage events. It is engineered to safeguard sensitive electronic circuits in various applications by clamping overvoltage conditions and diverting transient currents away from vulnerable components.

Applications

  • ESD protection for data and signal lines
  • Protection for mobile phones, tablets, and other portable devices
  • Safeguarding communication interfaces like USB and HDMI
  • Protection of industrial control systems
  • Protection of medical devices
  • Automotive applications requiring transient protection

Features

  • Low clamping voltage to minimize stress on protected circuits
  • Fast response time for immediate transient suppression
  • Small footprint package for space-saving designs
  • High peak pulse power (PPP) capability for handling large transient events
  • Low leakage current to minimize power consumption

Benefits

  • Improved reliability of electronic devices by preventing ESD damage
  • Extended lifespan of protected components
  • Reduced warranty costs associated with ESD-related failures
  • Simplified circuit design due to the integrated protection solution
  • Enhanced system performance by maintaining signal integrity during transient events

Additional Details

The UM5075's key parameters include its breakdown voltage, clamping voltage, and peak pulse power dissipation. The breakdown voltage is the voltage at which the diode begins to conduct, while the clamping voltage is the maximum voltage the protected circuit will experience during a transient. The peak pulse power is the maximum power the diode can safely dissipate during a short-duration transient event. These specifications need to be carefully considered when selecting the UM5075 for a particular application. Proper PCB layout is crucial to ensure optimal ESD protection. Trace lengths should be minimized, and the diode should be placed as close as possible to the protected component. Grounding is also important for diverting transient currents away from sensitive circuits. Union Semiconductor provides comprehensive datasheets and application notes to aid in the proper implementation of the UM5075. Its robust design and reliable performance make it a valuable component in protecting electronics from the damaging effects of ESD and other transient voltage surges. The device is available in various surface mount packages, offering flexibility in design and manufacturing. By implementing UM5075, manufacturers can enhance the overall robustness and longevity of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess