EN
  • EN
  • DE

H2U94W1H1G0300

Part No H2U94W1H1G0300
Manufacturer Unictron Technologies Corporation
Catalog RF Antennas
Description WIFI+GNSS 1560-1610 2400-2500MHZ / 1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi, 1.8dBi Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Unictron Technologies Corporation
Series Automotive, AEC-Q200
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 1.575GHz, 2.45GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Chip
Number of Bands 2
VSWR 2
Gain 1.3dBi, 1.8dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Applications Bluetooth, GPS, Wi-Fi, Zigbee™
Base Product Number H2U94
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names H2U94W1H1G0500,2047-H2U94W1H1G0300CT-N,AA089,2047-H2U94W1H1G0300DK,2047-H2U94W1H1G0500DKR,2047-H2U94W1H1G0300CT,2047-H2U94W1H1G0500DKR-ND,2047-H2U94W1H1G0300DKR,2047-H2U94W1H1G0500CT,2047-H2U94W1H1G0300TR,2047-H2U94W1H1G0500TR-ND,2047-H2U94W1H1G0500TR,2047-H2U94W1H1G0500CT-ND
Standard Package 5,000
Win Source Part Number 1128019-H2U94W1H1G0300
Ultra Librarian 3D Model Ultra Librarian H2U94W1H1G0300 CAD Model

Description

The H2U94W1H1G0300 is a chip antenna designed for use in RF/IF and RFID applications and is from an unspecified manufacturer.

  • Series: automotive
  • AEC-Q200 compliant: Yes
  • Frequency range: 2.4GHz to 2.5GHz
  • VSWR: 2
  • Gain: 1.3dBi and 1.8dBi
  • Applications: Bluetooth, GPS, Wi-Fi, and Zigbee
  • Termination: solder
  • Package: tape and reel
  • Mounting: SMD (SMT)
  • Height: 0.020" (0.50mm)

You May Also Be Interested in

Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess