The QM3008D is an N-Channel enhancement mode MOSFET produced by UBIQ Semiconductor, designed for efficient power switching and management. This MOSFET is characterized by its low on-resistance and gate charge, which contributes to high efficiency and fast switching speeds in various applications.
Applications:
- DC-DC converters
- Load switching applications
- Power management in portable devices
- LED lighting drivers
- Motor control
Features:
- Low on-resistance (RDS(on)) for reduced conduction losses
- Low gate charge (Qg) for fast switching
- Logic level gate drive for simplified interfacing
- Avalanche rated for ruggedness
- RoHS compliant
Benefits:
- Increases energy efficiency, leading to reduced power consumption and heat generation.
- Enables higher frequency operation and smaller component sizes in power supplies.
- Simplifies gate drive circuitry, reducing system cost and complexity.
- Provides enhanced system reliability under transient voltage conditions.
- Meets environmental regulations.
Additional Details:
The QM3008D is typically available in a surface mount package for automated assembly. Its low RDS(on) helps minimize power dissipation and improve overall system efficiency. The logic-level gate drive capability allows direct control by microcontrollers, simplifying the design of control circuits. The device datasheet provides specific details on electrical characteristics, thermal resistance, and package dimensions.