EN
  • EN
  • DE

QM3003S

Part No QM3003S
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285868-QM3003S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM3003S CAD Model

Description

The QM3003S is a P-Channel enhancement mode MOSFET manufactured by UBIQ Semiconductor. It is designed for efficient power management and load switching in various electronic applications. Its key feature is low on-resistance (RDS(on)), which minimizes power dissipation and improves overall circuit efficiency. This MOSFET is commonly used in portable devices, battery-powered systems, and other applications where energy conservation is critical.

Applications:

  • Load Switching: Controls power distribution in various electronic devices.
  • Power Management Circuits: Regulates voltage and current levels in power supplies.
  • Battery-Powered Devices: Extends battery life in portable and mobile applications.
  • DC-DC Converters: Provides efficient power conversion in DC-DC converter designs.
  • Solid State Relays: Used in solid-state relays for switching DC loads with high reliability.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances efficiency.
  • Low Gate Threshold Voltage: Operates with low voltage logic levels.
  • Small Footprint Package: Saves board space in compact designs.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • Improved Power Efficiency: Low RDS(on) reduces energy loss.
  • Extended Battery Life: Efficient operation prolongs battery life.
  • Simplified Circuit Design: P-Channel configuration eases gate drive requirements.
  • Reduced Board Space: Small package size allows for compact designs.
  • Enhanced System Performance: Fast switching speed enables high-frequency performance.

The QM3003S features a drain-source voltage (VDS) rating appropriate for a variety of applications, and its gate-source voltage (VGS) is designed for compatibility with standard logic levels. The device’s thermal resistance is optimized for efficient heat dissipation, contributing to its reliability. Available in compact packages like SOT-23, it's suitable for high-density PCB layouts. This MOSFET is frequently chosen where space and efficiency are critical design considerations. The manufacturer's datasheet should be consulted for specific voltage, current, and temperature ratings to ensure proper application and safe operation. Its robust design ensures dependable performance in demanding conditions. The device adheres to industry-standard quality and reliability criteria. The QM3003S is also designed with a low gate charge (Qg), further enhancing switching performance and reducing power loss in high-frequency applications, making it suitable for advanced power management solutions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess