EN
  • EN
  • DE

QM3002V

Part No QM3002V
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285866-QM3002V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3002V CAD Model

Description

The QM3002V is a P-Channel enhancement mode MOSFET manufactured by UBIQ Semiconductor. This MOSFET is designed for a variety of applications where efficient power management and load switching are crucial. Its key feature is a low on-resistance (RDS(on)), which minimizes power loss and enhances overall circuit efficiency. This device is commonly used in portable devices, battery-powered applications, and other systems where minimizing energy consumption is essential.

Applications:

  • Load Switching: Controls power distribution in electronic devices.
  • Power Management Circuits: Regulates voltage and current levels in power supplies.
  • Battery-Powered Devices: Optimizes battery life in portable applications.
  • DC-DC Converters: Provides efficient power conversion in DC-DC converters.
  • Solid State Relays: Used in solid-state relays for switching DC loads.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Low Gate Threshold Voltage: Operates with low voltage logic levels.
  • Small Footprint Package: Saves board space in compact designs.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • Improved Power Efficiency: Reduces energy loss with low RDS(on).
  • Extended Battery Life: Efficient operation prolongs battery life.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive.
  • Reduced Board Space: Small package size for compact designs.
  • Enhanced System Performance: Fast switching for high-frequency applications.

The QM3002V is engineered with a drain-source voltage (VDS) rating suitable for diverse applications, and its gate-source voltage (VGS) is designed for compatibility with standard logic levels. The device’s thermal resistance is optimized for efficient heat dissipation, which contributes to its overall reliability. Available in compact packages, such as SOT-23, it is ideal for high-density PCB layouts. This MOSFET is frequently chosen where space and efficiency are primary design considerations. The manufacturer's datasheet should be consulted for specific voltage, current, and temperature ratings to ensure proper application and safe operation. Its durable design ensures reliable performance in demanding environments. The device meets industry standard quality and reliability requirements. Additionally, the part is often preferred in applications requiring a low gate charge (Qg) for enhanced switching performance and reduced power loss.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess