EN
  • EN
  • DE

SARA-N300-00B

Part No SARA-N300-00B
Manufacturer U-blox
Catalog Unclassified
Description MOD NB-IOT MULTIBAND CHINA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr U-Blox
Series *
Package Tape & Reel
Product Status Active
Base Product Number SARA-N300
Standard Package 250 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1232734-SARA-N300-00B
Ultra Librarian 3D Model Ultra Librarian SARA-N300-00B CAD Model

Description

The SARA-N310 NB-IoT multi-band module supports a selected set of features based on 3GPP Release 14. The module will have additional features and ultimately become Release 14 and 5G compliant via subsequent firmware upgrades.
SARA-N310 includes firmware features and internet protocols for NB-IoT products, including TCP, CoAP, DTLS, LwM2M, MQTT, SSL/TLS and HTTP(S). These enable a diverse and broad set of new IoT applications and simplify customer migration to NB-IoT from other legacy cellular or unlicensed technologies. With u-blox nested design, easy migration between u-blox LTE-M, LTE Cat 1 and 2G modules is guaranteed, while enabling future-proof, seamless mechanical scalability across technologies.
SARA-N310 is a power optimized product that delivers 10+ years of battery life on a single cell primary battery, thus reducing maintenance costs. Critical firmware updates can be delivered over the air using the u-blox uFOTA client / server solution with LwM2M, which is a more lightweight solution compared to OMA-DM. LwM2M-configurable objects allow device makers to develop customized features.
The SARA-N310 module is manufactured to professional grade standards with 100% automatic x-ray and optical inspection on modules, as well as 100% outgoing test, product traceability, PCN process, failure analysis and product qualification according to ISO 16750. This level of quality is paramount for highly reliable products intended for long term use in the field.

You May Also Be Interested in

Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $6.4772
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $1.0095

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess