EN
  • EN
  • DE

picoSMD035F

Part No picoSMD035F
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch Resettable Devices Surface-mount Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1238386-picoSMD035F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian picoSMD035F CAD Model

Description

The picoSMD035F is a surface-mount resettable fuse (PPTC - Polymeric Positive Temperature Coefficient device) manufactured by Tyco Electronics (now TE Connectivity). It's designed to protect electronic circuits from overcurrent conditions. These devices increase in resistance dramatically when a fault current occurs, limiting the current flow and preventing damage to downstream components.

Applications:

  • USB port protection in computers and peripherals.
  • Mobile phone battery protection.
  • Game console port protection.
  • Set-top box power input protection.
  • Hard drive and solid-state drive (SSD) protection.
  • General electronic equipment protection against overcurrent faults.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed and the device cools down.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Fast Trip Time: Quickly limits current flow during an overcurrent event, protecting sensitive components.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Circuit Protection: Prevents damage to electronic components from overcurrent conditions.
  • Increased Product Reliability: Reduces the risk of field failures due to overcurrent events.
  • Simplified Maintenance: Eliminates the need to replace blown fuses, reducing downtime and repair costs.
  • Reduced Warranty Costs: Minimizes the likelihood of product returns due to overcurrent damage.
  • Space Saving: Small footprint allows for integration in compact devices.
  • Cost Effective: Provides a reusable overcurrent protection solution, reducing the need for replacement fuses.

Additional Details:

The picoSMD035F has specific ratings for hold current (the maximum current the device can carry without tripping), trip current (the current at which the device will trip), and voltage. It's crucial to select a PPTC device with appropriate ratings for the intended application. The trip time will vary depending on the magnitude of the overcurrent. The device's resistance increases significantly after tripping, effectively limiting the current flow. Once the fault is removed and the device cools down, its resistance returns to a low value, allowing the circuit to resume normal operation. It is important to consult the datasheet for specific performance characteristics, including trip time curves and resistance values at different temperatures.

The picoSMD035F provides reliable and resettable overcurrent protection for a wide range of electronic devices. Its compact size, fast trip time, and resettable functionality make it a valuable component for enhancing product reliability and reducing warranty costs.

You May Also Be Interested in

Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,700 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess