EN
  • EN
  • DE

nanoSMDC110F

Part No nanoSMDC110F
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch®PTC Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1229377-nanoSMDC110F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian nanoSMDC110F CAD Model

Description

The nanoSMDC110F is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse manufactured by Tyco Electronics (now TE Connectivity). This surface mount device is designed to protect electronic circuits from overcurrent conditions. It is commonly used in USB ports, portable electronics, and other applications where space is limited.

Applications

  • USB Ports
  • Portable Electronics
  • Mobile Phones
  • Tablets
  • Gaming Consoles
  • Hard Disk Drives (HDDs)

Features

  • Resettable: Returns to a low-resistance state after the fault is cleared.
  • Surface Mount: Designed for automated assembly.
  • Compact Size: Suitable for space-constrained applications.
  • Fast Trip Time: Quickly interrupts the circuit in an overcurrent event.
  • Low Resistance: Minimizes voltage drop during normal operation.

Benefits

  • Overcurrent Protection: Protects sensitive electronic components from damage due to excessive current.
  • Reduced Downtime: Eliminates the need to replace fuses after a fault.
  • Simplified Maintenance: Resettable functionality reduces maintenance requirements.
  • Increased Reliability: Enhances the overall reliability of electronic devices.
  • Cost Savings: Reduces costs associated with fuse replacement and downtime.

Additional Details

The nanoSMDC110F has a hold current of 1.1A and a trip current of 2.2A. Its compact size and surface mount design make it easy to integrate into a wide range of electronic devices. This resettable fuse provides reliable overcurrent protection, ensuring the safe and reliable operation of electronic equipment. It is also compliant with industry standards and regulations, ensuring its suitability for use in various applications. The device's ability to reset automatically after a fault is cleared makes it a more convenient and cost-effective solution compared to traditional fuses.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0575 $50.0250
2,120+ $0.0472 $100.0640
3,280+ $0.0458 $150.2240
4,515+ $0.0443 $200.0145
5,845+ $0.0428 $250.1660
7,815+ $0.0384 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,720 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess