EN
  • EN
  • DE

7/16P50TD6G-30W

Part No 7/16P50TD6G-30W
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Terminators
Description Terminator Coax Connector Plug, Male Pin 7/16 DIN 50 Ohms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Connector Style 7/16 DIN
Connector Type Plug, Male Pin
Frequency - Max 6GHz
Impedance 50 Ohms
Mounting Type Panel Mount
Contact Material Phosphor Bronze
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian 7/16P50TD6G-30W CAD Model

You May Also Be Interested in

TYCLON
MMCX Connector Jack, Female Socket 50 Ohms Through Hole Solder
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402
Mini-Circuits
TERM / SMA-M / 12GHZ ROHS
Lowest to $16.9903
Amphenol-RF Division
CONN TERMINATOR PLUG TNC 50OHM
Need more? Email Us
TYCLON
MCX Connector Jack, Female Socket 75 Ohms Through Hole Solder
Need more? Email Us
Huber+Suhner, Inc.
6500.19.A / Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Lowest to $141.3818
Cinch Connectivity Solutions
CONN TERMINATOR PLUG BNC
Need more? Email Us
TYCLON
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Need more? Email Us
TYCLON
an 1.85mm V Terminator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 65GHz. The contact is made of Beryllium Copper, while the body is Stainless.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess