EN
  • EN
  • DE

PA12200001

Part No PA12200001
Manufacturer TXC CORPORATION
Catalog OEM Parts (O - R)
Description 3 in 1 Lighte Sensor, 2520SIZE, 850NM Ir
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996058-PA12200001
Categories OEM Parts(O-R)
Manufacturer TXC CORPORATION
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA12200001 CAD Model

Description

The PA12200001 is a crystal oscillator manufactured by TXC CORPORATION, a leading provider of frequency control solutions. This oscillator provides a stable and accurate clock signal for various electronic applications. It's designed for surface mount assembly and offers excellent performance in terms of frequency stability and low jitter.

Applications:

  • Microcontroller clock sources.
  • Real-time clocks (RTCs).
  • Communication equipment (e.g., Ethernet, Wi-Fi).
  • GPS modules.
  • Industrial control systems.

Features:

  • Precise Frequency Stability: Provides a highly accurate and stable clock signal.
  • Low Jitter: Minimizes timing errors, improving system performance.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Small footprint saves valuable board space.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved System Performance: Stable and accurate clock signal enhances overall system performance.
  • Reduced Timing Errors: Low jitter minimizes timing errors, leading to more reliable operation.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Space Savings: Compact size frees up valuable board space.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in various environments.

Additional Details:

The PA12200001 typically operates at a specific frequency and voltage. The frequency stability is usually specified in parts per million (ppm) over a certain temperature range. The device's output signal is typically a CMOS or LVCMOS signal. It is essential to consult the TXC CORPORATION datasheet for detailed specifications, including frequency tolerance, load capacitance, and operating temperature range. Proper decoupling capacitors should be used near the oscillator to minimize noise and ensure stable operation.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess