EN
  • EN
  • DE

7Q26002001

Part No 7Q26002001
Manufacturer TXC CORPORATION
Catalog Oscillators
Description OSC TCXO 26MHZ 1.8V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer TXC CORPORATION
Series 7Q
Packaging Reel package
Type TCXO
Frequency 26MHz
Output Clipped Sine Wave
Operating Supply Voltage 1.8V
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 766231-7Q26002001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7Q26002001 CAD Model

Description

The 7Q26002001 is a crystal oscillator manufactured by TXC Corporation. It is a surface-mount device designed to provide a stable and accurate clock signal for a variety of electronic applications. This oscillator incorporates a quartz crystal resonator and supporting circuitry to generate a precise frequency output.

Applications:

  • Microcontrollers
  • Microprocessors
  • Communication devices
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Timing circuits

Features:

  • Surface Mount Device (SMD)
  • 26 MHz Frequency
  • HCMOS Output
  • 3.3V Supply Voltage
  • High Frequency Stability
  • Low Jitter

Benefits:

  • Stable Clock Signal: Provides a precise and reliable clock source for critical timing applications.
  • Easy Integration: Surface mount package simplifies assembly and integration into circuit boards.
  • Low Power Consumption: Operates efficiently, reducing power requirements in battery-powered devices.
  • Wide Temperature Range: Maintains stable performance over a broad range of operating temperatures.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • Precise Timing: Excellent frequency stability minimizes timing errors in digital systems.

Additional Details:

The 7Q26002001 crystal oscillator operates at a supply voltage of 3.3V. The output signal is HCMOS compatible, allowing for easy interfacing with various digital logic families. The frequency tolerance and stability are tightly controlled to ensure accurate timing performance. The operating temperature range is typically from -40°C to +85°C. The package size is a standard SMD package, suitable for automated assembly processes.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess