EN
  • EN
  • DE

CYBERPRO5250HS

Part No CYBERPRO5250HS
Manufacturer Tvia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tvia
Win Source Part Number 04166-CYBERPRO5250HS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYBERPRO5250HS CAD Model

Description

CYBERPRO5250HS

Featuring high-speed capabilities, the CYBERPRO5250HS is the go-to choice for projects that prioritize speed and efficiency. It is ideal for use in demanding computational environments.

  • Project Applications:
  • Real-time data processing
  • Financial analytics systems
  • Scientific research equipment
  • Multimedia processing units

Features and Benefits:

  • Ultra-Fast Performance: Optimized for speed-intensive applications.
  • Efficient Design: Minimizes power consumption while maximizing output.
  • Enhanced Longevity: Durable construction ensures a long operational life.

Additional Details: The CYBERPRO5250HS is highly configurable, allowing users to tailor its functionality to their specific needs, making it a versatile tool in a wide array of technological contexts.

You May Also Be Interested in

Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess