EN
  • EN
  • DE

CER0202A

Part No CER0202A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 2.14GHZ BAND PASS / 2.14GHz Center Band Pass Ceramic Filter 60 MHz Monoblock, 2 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series Monoblock LR
Package Tape & Reel
Product Status Active
Frequency 2.14GHz Center
Bandwidth 60 MHz
Insertion Loss 1.9dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Size / Dimension 0.646" L x 0.248" W (16.42mm x 6.30mm)
Height (Max) 0.191" (4.85mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 866324-CER0202A
Ultra Librarian 3D Model Ultra Librarian CER0202A CAD Model

Description

The CER0202A is a ceramic monoblock LR filter designed for use in electronic devices and circuits.

  • Product: CER0202A
  • Type: Ceramic Monoblock LR Filter
  • Filter Type: Band Pass
  • Center Frequency: 2.14GHz
  • Bandwidth: 60 MHz
  • Insertion Loss: 1.9dB
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Pieces per Package: 100
  • Length: 0.646 inches (16.42mm)
  • Width: 0.248 inches (6.30mm)
  • Package/Case: Monoblock with 2 PC pad
  • Status: Active
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components

You May Also Be Interested in

Anatech Electronics Inc.
922MHz Center Band Pass Ceramic Filter 10.5 MHz 50Ohm 22-SMD Module
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 710 - 249
Lowest to $2.6100
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800 / 3.3GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $2.6606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5208 $66.0832
8+ $13.5556 $108.4448
12+ $13.1320 $157.5840
16+ $12.7084 $203.3344
21+ $12.2847 $257.9787
28+ $11.0139 $308.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess