EN
  • EN
  • DE

2461-000-X7V0-102PLF

Part No 2461-000-X7V0-102PLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 1000PF 100V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1000 pF
Tolerance 0%, +100%
Voltage - Rated 100V
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 20dB @ 100MHz
Temperature Coefficient X7V
Mounting Type Chassis Mount
Case / Package Axial, Shoulder - No Leads
Size / Dimension 0.165" Dia x 0.165" L (4.19mm x 4.19mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527263-2461-000-X7V0-102PLF
Ultra Librarian 3D Model Ultra Librarian 2461-000-X7V0-102PLF CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 1206
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 200V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.2010
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 1806
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 0.01UF 50V 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess