EN
  • EN
  • DE

PSG 3M-2/S1053

Part No PSG 3M-2/S1053
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description PSG 3M-2/S1053 Turck M8; Picofast, Male Connector, Straight, Nickel Plated Brass, 3x24 AWG, M8x1 threaded coupling...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089538-PSG 3M-2/S1053
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSG 3M-2/S1053 CAD Model

Description

The TURCK PSG 3M-2/S1053 is an inductive proximity sensor designed for non-contact detection of metal objects. It's a robust and reliable solution for various industrial automation applications.

Applications

  • Position detection in machinery: Precisely detects the position of moving parts in automated machinery.
  • Object counting on conveyor belts: Accurately counts items passing on a conveyor system.
  • Presence/absence detection: Verifies the presence or absence of metal components in assembly lines.
  • Speed monitoring of rotating equipment: Monitors the rotational speed of metal gears or shafts.
  • Level detection in metal tanks: Detects the level of conductive liquids within metal tanks.

Features

  • Inductive sensing technology: Utilizes an electromagnetic field to detect metal objects without physical contact.
  • Cylindrical housing: Provides easy mounting and integration into existing systems.
  • Flush mountable: Can be mounted flush with the surrounding surface for space-saving installations.
  • Robust construction: Withstands harsh industrial environments, including exposure to vibration, shock, and temperature fluctuations.
  • Short-circuit and overload protection: Prevents damage to the sensor and connected equipment in case of electrical faults.
  • LED indication: Provides visual feedback on the sensor's switching status.

Benefits

  • Increased efficiency: Automated detection reduces manual labor and improves throughput.
  • Improved accuracy: Non-contact sensing provides precise and reliable detection.
  • Reduced downtime: Robust construction and protection features minimize the risk of sensor failure.
  • Enhanced safety: Non-contact sensing eliminates the risk of physical damage to the sensor or the detected object.
  • Cost savings: Reduced maintenance and replacement costs due to long sensor life.

Additional Details

The PSG 3M-2/S1053 typically features a sensing range of a few millimeters, depending on the target material and sensor type. It operates on a DC voltage supply, typically 10-30VDC. The output signal is usually a PNP or NPN transistor output, depending on the model. The housing material is typically brass or stainless steel. The operating temperature range is typically -25°C to +70°C. This sensor is commonly used in automotive manufacturing, packaging, and general industrial automation applications where reliable and precise metal detection is required.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess