EN
  • EN
  • DE

WMHP100-9R1J

Part No WMHP100-9R1J
Manufacturer TT Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147755-WMHP100-9R1J
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WMHP100-9R1J CAD Model

Description

The WMHP100-9R1J is a wirewound power resistor from TT Electronics, designed for high power dissipation and stability in demanding applications. This resistor offers a robust construction and excellent performance characteristics, making it suitable for various industrial and power electronics applications. Its non-inductive winding minimizes parasitic inductance, making it suitable for high-frequency applications as well.

Applications

  • Power Supplies: Used as a bleeder resistor or current limiting resistor in power supply circuits.
  • Motor Drives: Employed in motor drive systems for braking or dynamic braking purposes.
  • Inverters: Utilized in inverters for current sensing and protection circuits.
  • High Power Amplifiers: Used as a load resistor in high-power amplifier designs.
  • Welding Equipment: Found in welding equipment for current control and regulation.

Features

  • High Power Rating: Capable of dissipating significant power without failure.
  • Wirewound Construction: Provides high stability and precision.
  • Non-Inductive Winding: Minimizes parasitic inductance for high-frequency applications.
  • Robust Design: Designed to withstand harsh environmental conditions.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range.

Benefits

  • Reliable Performance: Provides consistent and reliable performance in demanding applications.
  • Improved Circuit Stability: Minimizes the impact of parasitic inductance on circuit performance.
  • Enhanced Power Handling: Allows for higher power dissipation in a compact package.
  • Long Service Life: Designed for extended operational life under stressful conditions.
  • Simplified Design: Simplifies the design process by providing a reliable and stable power resistor solution.

The WMHP100-9R1J typically features a resistance tolerance of around 5% and a temperature coefficient of resistance (TCR) of approximately ±50 ppm/°C. The resistance value is 9.1 ohms, indicated by 9R1J in the part number. The resistor is constructed using a ceramic core and a high-temperature silicone coating for enhanced durability and insulation. The termination leads are typically made of tinned copper for easy soldering and reliable connections. This resistor is designed to meet or exceed industry standards for power resistors, ensuring its suitability for critical applications.

You May Also Be Interested in

Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4435
Xilinx Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess